Huawei MateBook 14 , Intel® Core™ i7, 35.6 cm (14"), 2160 x 1440 pixels, 16 GB, 512 GB, Windows 10 Home
Huawei MateBook 14 . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.6 cm (14"), HD type: 2K Ultra HD, Display resolution: 2160 x 1440 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.49 kg