Huawei logo

Huawei MateBook X Pro MACHD-WFE9B Intel® Core™ i7 i7-1165G7 Laptop 35.3 cm (13.9") Touchscreen 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home English, Italian Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102044
Info modified on:
22 Jan 2025, 04:52:38
Short summary description Huawei MateBook X Pro MACHD-WFE9B Intel® Core™ i7 i7-1165G7 Laptop 35.3 cm (13.9") Touchscreen 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home English, Italian Grey:

Huawei MateBook X Pro MACHD-WFE9B, Intel® Core™ i7, 35.3 cm (13.9"), 3000 x 2000 pixels, 16 GB, 1 TB, Windows 10 Home

Long summary description Huawei MateBook X Pro MACHD-WFE9B Intel® Core™ i7 i7-1165G7 Laptop 35.3 cm (13.9") Touchscreen 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home English, Italian Grey:

Huawei MateBook X Pro MACHD-WFE9B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.3 cm (13.9"), Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.33 kg

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.