Huawei logo

Huawei MateBook D 14 AMD Nbl-WAQ9R AMD Ryzen™ 5 3500U Ultrabook 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106401
Info modified on:
22 Jan 2025, 15:19:57
Short summary description Huawei MateBook D 14 AMD Nbl-WAQ9R AMD Ryzen™ 5 3500U Ultrabook 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey:

Huawei MateBook D 14 AMD Nbl-WAQ9R, AMD Ryzen™ 5, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Huawei MateBook D 14 AMD Nbl-WAQ9R AMD Ryzen™ 5 3500U Ultrabook 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey:

Huawei MateBook D 14 AMD Nbl-WAQ9R. Product type: Ultrabook, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.