Huawei logo

Huawei MateBook X Pro Intel® Core™ i7 i7-8565U Laptop 35.3 cm (13.9") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49182
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Huawei MateBook X Pro Intel® Core™ i7 i7-8565U Laptop 35.3 cm (13.9") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Huawei MateBook X Pro, Intel® Core™ i7, 1.8 GHz, 35.3 cm (13.9"), 3000 x 2000 pixels, 8 GB, 512 GB

Long summary description Huawei MateBook X Pro Intel® Core™ i7 i7-8565U Laptop 35.3 cm (13.9") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Huawei MateBook X Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 35.3 cm (13.9"), Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.