Huawei logo

Huawei Y635 12.7 cm (5") Dual SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2000 mAh Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9680
Info modified on:
14 Mar 2024, 18:06:14
Short summary description Huawei Y635 12.7 cm (5") Dual SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2000 mAh Red:

Huawei Y635, 12.7 cm (5"), 1 GB, 8 GB, 5 MP, Android 4.4, Red

Long summary description Huawei Y635 12.7 cm (5") Dual SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2000 mAh Red:

Huawei Y635. Display diagonal: 12.7 cm (5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 2000 mAh. Product colour: Red. Weight: 178 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.