Huawei Ascend G600, 11.4 cm (4.5"), 0.75 GB, 4 GB, 8 MP, Android 4.0, Black
Huawei Ascend G600. Display diagonal: 11.4 cm (4.5"), Display resolution: 540 x 960 pixels. Processor frequency: 1.2 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1930 mAh. Product colour: Black. Weight: 145 g