Huawei logo

Huawei Ascend G300 10.2 cm (4") Single SIM Android 4.0 3G Micro-USB 0.5 GB 4 GB 1730 mAh Black, Chrome

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6900
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Huawei Ascend G300 10.2 cm (4") Single SIM Android 4.0 3G Micro-USB 0.5 GB 4 GB 1730 mAh Black, Chrome:

Huawei Ascend G300, 10.2 cm (4"), 0.5 GB, 4 GB, 5 MP, Android 4.0, Black, Chrome

Long summary description Huawei Ascend G300 10.2 cm (4") Single SIM Android 4.0 3G Micro-USB 0.5 GB 4 GB 1730 mAh Black, Chrome:

Huawei Ascend G300. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz, Processor family: Qualcomm, Processor model: MSM 7227A. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1730 mAh. Product colour: Black, Chrome. Weight: 130 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.