Huawei G Play Mini, 12.7 cm (5"), 1280 x 720 pixels, 2 GB, 13 MP, Android 4.4, Black
Huawei G Play Mini. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Hi-Silicon, Processor model: Kirin 620. RAM capacity: 2 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 2550 mAh. Product colour: Black. Weight: 162 g