Huawei logo

Huawei AP6050DN 2530 Mbit/s Grey Power over Ethernet (PoE)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133257
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Huawei AP6050DN 2530 Mbit/s Grey Power over Ethernet (PoE):

Huawei AP6050DN, 2.4 GHz, 5 GHz, 2530 Mbit/s, 802.1x RADIUS, AES, EAP-FAST, EAP-PEAP, EAP-SIM, EAP-TLS, EAP-TTLS, MSCHAPv2, TKIP, WAPI, WEP,..., 10,100,1000 Mbit/s

Long summary description Huawei AP6050DN 2530 Mbit/s Grey Power over Ethernet (PoE):

Huawei AP6050DN. 2.4 GHz, 5 GHz, Maximum data transfer rate: 2530 Mbit/s. Security algorithms: 802.1x RADIUS, AES, EAP-FAST, EAP-PEAP, EAP-SIM, EAP-TLS, EAP-TTLS, MSCHAPv2, TKIP, WAPI, WEP,.... Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: Grey. Power consumption (max): 22.9 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.