Huawei logo

Huawei AR161 wired router Gigabit Ethernet Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118991
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Huawei AR161 wired router Gigabit Ethernet Black, Grey:

Huawei AR161, Ethernet WAN, Gigabit Ethernet, Black, Grey

Long summary description Huawei AR161 wired router Gigabit Ethernet Black, Grey:

Huawei AR161. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Routing protocols: BGP, IS-IS, OSPF, RIP-1, RIP-2, Management protocols: GUI, GTL, SNMP(v1/v2c/v3), RMON, NTP, CWMP. Authentication method: RADIUS, HWTACACS, AAA, VPN support: IPSec VPN, GRE VPN, DSVPN, L2TP VPN, Smart VPN. Flash memory: 512 MB, Internal memory: 512 MB. Product colour: Black, Grey, Rack capacity: 1U

Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.