Huawei logo

Huawei IdeaHub Pro 65 interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12597
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Huawei IdeaHub Pro 65 interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen White:

Huawei IdeaHub Pro 65, 165.1 cm (65"), 3840 x 2160 pixels, Edge-LED, Multi-touch, White, 931.1 mm

Long summary description Huawei IdeaHub Pro 65 interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen White:

Huawei IdeaHub Pro 65. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, LED backlighting type: Edge-LED. Product colour: White. Width: 931.1 mm, Height: 1492.5 mm, Depth: 71 mm. Package width: 1114 mm, Package depth: 246 mm, Package height: 1720 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.