location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC S720 smartphone 6.1 cm (2.4") 1050 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S720
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC S720 smartphone 6.1 cm (2.4") 1050 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - 0.4 GHz
  • - Bluetooth 1.2
  • - Single camera
  • - Lithium Polymer (LiPo) 1050 mAh
Long product name HTC S720 smartphone 6.1 cm (2.4") 1050 mAh :
The long product name of HTC S720 smartphone 6.1 cm (2.4") 1050 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S720 - CDMA 850/1900, Qualcomm MSM7500 400 MHz, 2.4" TFT 240 x 320, QWERTY-type keyboard, microSD, USB 2.0, Bluetooth 2.0, 2.0Mpx Camera, Microsoft® Windows Mobile® 6 Standard
More>>>
Short summary description HTC S720 smartphone 6.1 cm (2.4") 1050 mAh:
This short summary of the HTC S720 smartphone 6.1 cm (2.4") 1050 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

HTC S720, 6.1 cm (2.4"), 240 x 320 pixels, 0.4 GHz

Long summary description HTC S720 smartphone 6.1 cm (2.4") 1050 mAh:
This is an auto-generated long summary of HTC S720 smartphone 6.1 cm (2.4") 1050 mAh based on the first three specs of the first five spec groups.

HTC S720. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Processor frequency: 0.4 GHz. Rear camera type: Single camera. Battery capacity: 1050 mAh. Weight: 133 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 08:32:00
Uk has collected 2 expert reviews for HTC S720 smartphone 6.1 cm (2.4") 1050 mAh but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
computerworld.com
Updated:
2013-11-09 08:32:00
HTCs S720 smart phone, available from Telus Mobility, packs an amazing amount of functions into such a small device. But I would not recommend it unless you want a device that plays the most annoying tune you ever heard, at full blast, even when you s...
0%
tech-faq.com
Updated:
2013-11-09 08:32:00
HTC is known worldwide for making some of the best smartphones on the market, so it is no surprise that the HTC S720 is a stunning example of the perfect cellular device for tech junkies who want something special from their cell phones. Unlike most...
Good Small and (somewhat) stylish+ Full QWERTY keyboard+ 3G compatibility+ Easy to just pick up and use...
Bad Poor screen- Ring sound is reportedly low...
Bottom line The HTC S720 is an interesting device. It is clearly designed for the corporate arena, but features enough good attributes to make it worthy for tech junkies as well. If you are considering a smartphone, dont make a purchase until you give the HTC S72...
0%