HTC logo

HTC Touch HD, FR handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64159
Info modified on:
11 Mar 2021, 12:12:13
Long product name HTC Touch HD, FR handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black:

Touch HD - Qualcomm® MSM 7201A™ 528 MHz, ROM: 512 MB, 3.8-inch TFT-LCD, HTC TouchFLO™ 3D, GPS, Bluetooth® 2.0, 5 megapixel camera, Windows Mobile® 6.1 Professional

Short summary description HTC Touch HD, FR handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black:

HTC Touch HD, FR, 9.65 cm (3.8"), 480 x 800 pixels, TFT, 0.512 GB, 0.288 GB, 0.528 GHz

Long summary description HTC Touch HD, FR handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black:

HTC Touch HD, FR. Display diagonal: 9.65 cm (3.8"), Display resolution: 480 x 800 pixels. Internal memory: 0.512 GB, Flash memory: 0.288 GB. Processor frequency: 0.528 GHz

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.