HP 3600-24-PoE+ v2 SI Switch
HPE 3600-24-PoE+ v2 SI, Managed, L3, Fast Ethernet (10/100), Power over Ethernet (PoE), Rack mounting, 1U
HPE 3600-24-PoE+ v2 SI. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U