10x RJ-45, Fast Ethernet, RISC 333MHz, 256MB DDR SDRAM, 256MB Flash
HPE MSR920, Ethernet LAN
HPE MSR920. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u. MAC address table: 10000 entries. Heat dissipation: 29 BTU/h. Power consumption (typical): 15 W. Weight: 1.8 kg