HPE logo

HPE X121 network transceiver module Fiber optic 1000 Mbit/s SFP 1550 nm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141780
Info modified on:
21 Jun 2024, 12:00:07
Long product name HPE X121 network transceiver module Fiber optic 1000 Mbit/s SFP 1550 nm:

1550 nm, SFP, 20 g

Short summary description HPE X121 network transceiver module Fiber optic 1000 Mbit/s SFP 1550 nm:

HPE X121, Fiber optic, 1000 Mbit/s, SFP, LC, 70000 m, 1550 nm

Long summary description HPE X121 network transceiver module Fiber optic 1000 Mbit/s SFP 1550 nm:

HPE X121. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Power consumption (typical): 1 W. Weight: 20 g

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.