location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks BV912A disk array Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BV912A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV912A show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Limited
Long product name HPE StorageWorks BV912A disk array Rack (2U) :
The long product name of HPE StorageWorks BV912A disk array Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P2000 G3 iSCSI MSA DC w/24 600GB 6G SAS 10K SFF HDD 14.4TB Bundle
More>>>
Short summary description HPE StorageWorks BV912A disk array Rack (2U):
This short summary of the HPE StorageWorks BV912A disk array Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks BV912A, 51.3 kg, Rack (2U)

Long summary description HPE StorageWorks BV912A disk array Rack (2U):
This is an auto-generated long summary of HPE StorageWorks BV912A disk array Rack (2U) based on the first three specs of the first five spec groups.

HPE StorageWorks BV912A. Chassis type: Rack (2U). Weight: 51.3 kg

Brand Image Product code Product Stock Price from
HP P2000 G3 MSA FC/iSCSI Dual Combo Controller LFF Array disk array HP P2000 G3 MSA FC/iSCSI Dual Combo Controller LFF Array disk array
(show image)
AW567A#KIT P2000 G3 MSA FC/iSCSI Dual Combo Controller LFF Array 0.00
(excl. VAT)
0 (incl. VAT)
HP D2700 Disk Enclosure disk array HP D2700 Disk Enclosure disk array
(show image)
AJ941A D2700 Disk Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 MSA FC/iSCSI Dual Combo Controller LFF Array disk array HP P2000 G3 MSA FC/iSCSI Dual Combo Controller LFF Array disk array
(show image)
AW567A P2000 G3 MSA FC/iSCSI Dual Combo Controller LFF Array 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks P2000 disk array 12 TB Rack (2U)
(show image)
BK831A P2000 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks P2000 disk array 24 TB Rack (2U)
(show image)
BK830A P2000 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 MSA FC Dual Controller SFF Modular Smart Array System disk array HP P2000 G3 MSA FC Dual Controller SFF Modular Smart Array System disk array
(show image)
AP846A P2000 G3 MSA FC Dual Controller SFF Modular Smart Array System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array
(show image)
AW561A StorageWorks P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks P2000 disk array 12 TB Rack (2U)
(show image)
AW597A P2000 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks P2000 disk array 24 TB Rack (2U)
(show image)
AW596A P2000 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 LFF Modular Smart Array Chassis disk array HP P2000 LFF Modular Smart Array Chassis disk array
(show image)
AP838A P2000 LFF Modular Smart Array Chassis 0.00
(excl. VAT)
0 (incl. VAT)