location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks P2000 disk array 24 TB Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK830A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2021 19:41:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE StorageWorks P2000 disk array 24 TB Rack (2U) :
The long product name of HPE StorageWorks P2000 disk array 24 TB Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24TB, LFF SAS/SATA, 1 GbE iSCSI, 2U
More>>>
Short summary description HPE StorageWorks P2000 disk array 24 TB Rack (2U):
This short summary of the HPE StorageWorks P2000 disk array 24 TB Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks P2000, 24 TB, Serial ATA, 19.2 kg, Rack (2U)

Long summary description HPE StorageWorks P2000 disk array 24 TB Rack (2U):
This is an auto-generated long summary of HPE StorageWorks P2000 disk array 24 TB Rack (2U) based on the first three specs of the first five spec groups.

HPE StorageWorks P2000. Total installed storage capacity: 24 TB, Storage drive interface: Serial ATA. Chassis type: Rack (2U). Weight: 19.2 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 03:03:09
Uk has collected 1 expert review for HPE StorageWorks P2000 disk array 24 TB Rack (2U) and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2013-09-12 03:03:09
The HP StorageWorks P2000 G3Network storage arrays touted as being affordable for SMBs usually have limited expansion potential. In contrast, HP's new StorageWorks P2000 G2 arrays are designed so you can start small to keep costs down and grow...
Bottom line The StorageWorks P2000 G3 is a great choice for SMBs looking for a flexible network storage solution that won’t break the bank. HP offers an excellent range of controller choices, expansion potential is very high and the price includes snapshots and vo...
100%
Brand Image Product code Product Stock Price from
HPE

HPE P2000 DC-power SFF Chassis disk array
(show image)
AP841B P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array
(show image)
BV921B P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array
(show image)
AP840B P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power SFF Chassis disk array Rack (2U)
(show image)
AP841A#0D1 P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array Rack (2U)
(show image)
AP840AR#0D1 P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array Rack (2U)
(show image)
AP840A#0D1 P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array
(show image)
BV921B P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 iSCSI MSA Dual Controller SFF Array System disk array HP P2000 G3 iSCSI MSA Dual Controller SFF Array System disk array
(show image)
BK831B P2000 G3 iSCSI MSA Dual Controller SFF Array System 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 iSCSI MSA Dual Controller LFF Array System disk array HP P2000 G3 iSCSI MSA Dual Controller LFF Array System disk array
(show image)
BK830B P2000 G3 iSCSI MSA Dual Controller LFF Array System 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 10GbE iSCSI MSA Dual Controller SFF Array System disk array HP P2000 G3 10GbE iSCSI MSA Dual Controller SFF Array System disk array
(show image)
AW597B P2000 G3 10GbE iSCSI MSA Dual Controller SFF Array System 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)