HPE logo

HPE Intel Xeon E5-2643 v2 processor 3.5 GHz 25 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27562
Info modified on:
23 May 2023, 20:01:07
Long product name HPE Intel Xeon E5-2643 v2 processor 3.5 GHz 25 MB L3:

Intel Xeon E5-2643 v2, 25M Cache, 3.5 GHz, 8 GT/s Intel QPI, Factory Integrated

Short summary description HPE Intel Xeon E5-2643 v2 processor 3.5 GHz 25 MB L3:

HPE Intel Xeon E5-2643 v2, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2643V2, 3.5 GHz, 64-bit

Long summary description HPE Intel Xeon E5-2643 v2 processor 3.5 GHz 25 MB L3:

HPE Intel Xeon E5-2643 v2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x, Compatibility: ML350P GEN8

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.