HP ProLiant MicroServer Gen8 G2020T 2.5GHz 2-core 1P 2GB-U B120i Non-hot Plug SATA 150W PS Server
HPE ProLiant MicroServer Gen8, 2.5 GHz, G2020T, 2 GB, DDR3-SDRAM, 150 W, Ultra Micro Tower
HPE ProLiant MicroServer Gen8. Processor family: Intel Pentium G, Processor frequency: 2.5 GHz, Processor model: G2020T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 150 W. Chassis type: Ultra Micro Tower