HPE logo

HPE 72GB 3.5" internal hard drive 15000 RPM 3.5" Ultra320 SCSI

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102869
Info modified on:
31 Jul 2024, 15:03:00
Warranty:
standard statement: All drives are protected by a Pre-Failurewhen used with a HP Smart array controller and HP Systems Insight Manager, allowing hard drives to be replaced before failure free of charge. In addition, all drives are covered by a one to three-year limited on-siteor the remainingof the HP CPU in which it is installed (up to three years).
Long product name HPE 72GB 3.5" internal hard drive 15000 RPM 3.5" Ultra320 SCSI:

72GB, 15K rpm, 3.5", Ultra320 SCSI, Factory Integrated

Short summary description HPE 72GB 3.5" internal hard drive 15000 RPM 3.5" Ultra320 SCSI:

HPE 72GB 3.5", 72 GB, 15000 RPM, 3.5", Ultra320 SCSI

Long summary description HPE 72GB 3.5" internal hard drive 15000 RPM 3.5" Ultra320 SCSI:

HPE 72GB 3.5". HDD capacity: 72 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: Ultra320 SCSI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.