HP logo

HP ProDesk 600 G2 SFF Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15096
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProDesk 600 G2 SFF Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home PC Black:

HP ProDesk 600 G2 SFF, 3.2 GHz, Intel® Core™ i5, i5-6500, 8 GB, 256 GB, Windows 10 Home

Long summary description HP ProDesk 600 G2 SFF Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home PC Black:

HP ProDesk 600 G2 SFF. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 7.35 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.