HP logo

HP 8GB DDR4-2400 DIMM

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217738
Info modified on:
15 Jun 2024, 04:21:37
End of life date:
30 Jun 2019
Short summary description HP 8GB DDR4-2400 DIMM:

HP 8GB DDR4-2400 DIMM, 8 GB, 1 x 8 GB, DDR4, 2400 MHz

Long summary description HP 8GB DDR4-2400 DIMM:

HP 8GB DDR4-2400 DIMM. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.