HP logo

HP EliteBook 745 G4 Notebook PC

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76076
Info modified on:
13 Jun 2025, 17:03:34
End of life date:
30 Sept 2018
Short summary description HP EliteBook 745 G4 Notebook PC:

HP EliteBook 745 G4 Notebook PC, AMD PRO A10, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 745 G4 Notebook PC:

HP EliteBook 745 G4 Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A10, Processor model: PRO A10-8730B, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.