location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved All-in-One - 34-b050na

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Curved All-in-One - 34-b050na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z7D78EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781507178 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Jul 2017
Product end of life date
Bullet Points HP ENVY Curved All-in-One - 34-b050na
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC White 230 W
  • - Intel® Core™ i5 i5-7400T 2.4 GHz
  • - 86.4 cm (34") Quad HD 3440 x 1440 Matt
  • - 8 GB DDR4-SDRAM 2133 MHz 2 x 4 GB
  • - 1.26 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 950M 4 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name HP ENVY Curved All-in-One - 34-b050na :
The long product name of HP ENVY Curved All-in-One - 34-b050na. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7400T (2.4GHz, Cache 6MB, 4 Cores), 34" LED Wide Quad HD (3440 x 1440), 8GB DDR4-SDRAM 2133MHz (2 x 4), 1000GB SATA HDD 7200 + 256GB NVMe 3.0,PCI Express SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 950M (4GB, GDDR5), WLAN 802.11b/g/n/a/ac, Bluetooth 4.0, Windows 10 Home 64-bit
More>>>
HP ENVY Curved All-in-One - 34-b050na:
The official description of HP ENVY Curved All-in-One - 34-b050na as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Visually stunning 86,34 cm (34") diagonal curved display
Take your business to a new level with this Technicolor Color Certified curved widescreen AiO business sensation. The Ultra WQHD, 86,34 cm (34") diagonal, curved sRGB panel provides all the room you need to keep multiple apps open and in sight.

A design icon
Immerse yourself in the amazing audio and visual experience of this beautifully crafted curved All-in-One featuring a head-turning design inspired by the curves and lines of the modern movement. Any way you look at it, it’s sure to impress.

Great multitasker
A powerful 6th Gen Intel Core i7 processor, NVIDIA GeForce GTX 960A graphics, an HP Turbo Drive, and DDR4 memory manage the workload so you can multitask through your day with multiple apps working at once.

Cutting-edge for your workplace

Business-class reliability, on-site support, and security features like TPM, Biometric Authentication and Windows 10 Pro make the HP ENVY Pro Curved All-in-One a smart business decision.

Short summary description HP ENVY Curved All-in-One - 34-b050na:
This short summary of the HP ENVY Curved All-in-One - 34-b050na data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Curved All-in-One - 34-b050na, 86.4 cm (34"), Quad HD, Intel® Core™ i5, 8 GB, 1.26 TB, Windows 10 Home

Long summary description HP ENVY Curved All-in-One - 34-b050na:
This is an auto-generated long summary of HP ENVY Curved All-in-One - 34-b050na based on the first three specs of the first five spec groups.

HP ENVY Curved All-in-One - 34-b050na. Product type: All-in-One PC. Display diagonal: 86.4 cm (34"), HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White

ARRESTING DESIGN

Designed to stop you in your tracks, this massive, micro-edge curved display with integrated privacy camera practically floats above a sculpted aluminum stand and sound bar.

POWER AND PASSION

Experience the thrill of pulse-pounding performance. With industry-leading Intel® processors, wireless charging, and discrete graphics, this All-in-One will leave your heart racing.

SURROUNDING YOUR SENSES

This is an entirely new world of sight and sound. Embrace the ultimate cinematic experience on an Ultra WQHD[1] 86.3 cm (34") diagonal display, with quad speakers and audio by Bang & Olufsen.

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
Touchscreen *
No
HD type *
Quad HD
LED backlight
Yes
Native aspect ratio
21:9
Display surface
Matt
Screen shape
Curved
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7400T
Processor cores
4
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1.2 GHz
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i5-7400 Desktop Series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SSSR332
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 4 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
256 GB
SSD capacity
256 GB
SSD interface
NVMe 3.0, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
Speakers manufacturer
Bang & Olufsen
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
White
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97184
Power
AC adapter power
230 W
Weight & dimensions
Width (with stand)
815 mm
Depth (with stand)
200 mm
Height (with stand)
458 mm
Weight (with stand)
11.5 kg
Package width
974 mm
Package depth
289 mm
Package height
608 mm
Package weight
15.7 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Autonomy mode
No
Detachable display
No