location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved All-in-One - 34-b070na

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Curved All-in-One - 34-b070na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z7B69EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781279327 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Jul 2017
Product end of life date
Bullet Points HP ENVY Curved All-in-One - 34-b070na
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver 230 W
  • - Intel® Core™ i7 i7-7700T 2.9 GHz
  • - 86.4 cm (34") 3440 x 1440 Matt
  • - 8 GB DDR4-SDRAM 2133 MHz 2 x 4 GB
  • - 1 TB HDD Card reader integrated
  • - NVIDIA® GeForce® GTX 950M 4 GB Intel® HD Graphics 630
  • - Ethernet LAN Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name HP ENVY Curved All-in-One - 34-b070na :
The long product name of HP ENVY Curved All-in-One - 34-b070na. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700K (8M Cache, up to 4.50 GHz), 8GB DDR4-SDRAM, 1TB HDD, 34" (3440 x 1440), Intel HD Graphics 630, LAN, Bluetooth, Wi-Fi, Windows 10 Home
More>>>
HP ENVY Curved All-in-One - 34-b070na:
The official description of HP ENVY Curved All-in-One - 34-b070na as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transcend the realm of home entertainment with an immersive experience unlike any other. From the craftsmanship of its ultra-thin, curved micro-edge display to every one of its almost five million pixels, this revolutionary work of art was designed to impress, captivate, and ultimately take your breath away.
From the craftsmanship of its ultra-thin, curved micro-edge display to every one of its almost five million pixels—transcend the realm of home entertainment with an immersive experience unlike any other.

ARRESTING DESIGN

Designed to stop you in your tracks, this massive, micro-edge curved display with integrated privacy camera practically floats above a sculpted aluminum stand and sound bar.

POWER AND PASSION

Experience the thrill of pulse-pounding performance. With industry-leading Intel® processors, wireless charging, and discrete graphics, this All-in-One will leave your heart racing.

SURROUNDING YOUR SENSES

This is an entirely new world of sight and sound. Embrace the ultimate cinematic experience on an Ultra WQHD1 86.3 cm (34") diagonal display, with quad speakers and audio by Bang & Olufsen.

Short summary description HP ENVY Curved All-in-One - 34-b070na:
This short summary of the HP ENVY Curved All-in-One - 34-b070na data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Curved All-in-One - 34-b070na, 86.4 cm (34"), Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home, Silver

Long summary description HP ENVY Curved All-in-One - 34-b070na:
This is an auto-generated long summary of HP ENVY Curved All-in-One - 34-b070na based on the first three specs of the first five spec groups.

HP ENVY Curved All-in-One - 34-b070na. Product type: All-in-One PC. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 950M, On-board graphics card model: Intel® HD Graphics 630. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Silver

ARRESTING DESIGN

Designed to stop you in your tracks, this massive, micro-edge curved display with integrated privacy camera practically floats above a sculpted aluminum stand and sound bar.

POWER AND PASSION

Experience the thrill of pulse-pounding performance. With industry-leading Intel® processors, wireless charging, and discrete graphics, this All-in-One will leave your heart racing.

SURROUNDING YOUR SENSES

This is an entirely new world of sight and sound. Embrace the ultimate cinematic experience on an Ultra WQHD[1] 86.3 cm (34") diagonal display, with quad speakers and audio by Bang & Olufsen.

HP LOUNGE, GET CLOSER TO THE ARTISTS YOU LOVE

With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.[17]

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
21:9
Display surface
Matt
Screen shape
Curved
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700T
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1.9 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i7-7700 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR339
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Audio
Built-in speaker(s) *
Yes
Speakers manufacturer
Bang & Olufsen
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Thunderbolt 3 ports quantity
1
HDMI ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97122
Power
AC adapter power
230 W
Weight & dimensions
Width (with stand)
815 mm
Depth (with stand)
200 mm
Height (with stand)
458 mm
Weight (with stand)
1.15 kg
Package width
974 mm
Package depth
289 mm
Package height
608 mm
Package weight
15.7 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-04-12 02:22:34
Uk has collected 10 expert reviews for HP ENVY Curved All-in-One - 34-b070na and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
cybershack.com.au
Updated:
2017-04-12 02:22:34
When you first cast your eye on HP's Envy Curved All-In-One, it's almost impossible to not be impressed. It might not be the prettiest machine in the world, but there's something undeniably impressive about an all-in-one computer that's ostensibly the siz...
Good Crazy curved screen, Reasonably powerful, Plenty of inputs...
Bad Poor value for money thanks to excessive amount of Australia tax, Default keyboard and mouse aren't great, Screen will be divisive...
60%
trustedreviews.com
Updated:
2017-04-16 01:36:30
An all-in-one computer often feels like the sensible choice, combining a PC and a monitor to reduce clutter. But, why can't these computers be just that little bit crazy and more attention grabbing? HP certainly thinks they can, as its Envy 34 Curved All-...
Good Excellent screen, Great performance, Wireless charger built-into stand...
Bad Quite noisy, Hard to reach ports, Cheap mouse...
Bottom line A great-looking and rather different all-in-one, but the Envy 34 Curved All-in-One is a little loud and quite expensive...
70%
apcmag.com
Updated:
2017-07-05 01:28:49
Removing the need for a large box tucked away under the desk, AIOs have benefitted from the miniaturisation of technology used in mobile computing, allowing more powerful components to be tucked away into the rear of their displays. While the AIOs of the...
80%
stuff.tv
Updated:
2017-07-16 04:54:25
Well hello there, good looking.All-in-one PCs used to be as exciting as a three day seminar about paint-drying, but suddenly there are stunning systems popping up all over the place. It's like all the big brands finally remembered to feed their design tea...
Good Gorgeous looks thanks to that slick curved screen, Great sound, Decent 2D and 3D performance...
Bad Screen quality can't match an iMac, Keyboard and mouse aren't much cop, Pricey...
Bottom line For years, the common consensus has been that Windows-based all-in-ones can't cut it against the iMac. Where have you all been? HP just proved that's not true at all. The Envy 34 is a real stunner of a system, with minimal styling that'll instantly give...
100%
stuff.tv/my/
Updated:
2017-07-18 01:20:16
Well hello there, good looking.All-in-one PCs used to be as exciting as a three day seminar about paint-drying, but suddenly there are stunning systems popping up all over the place. It's like all the big brands finally remembered to feed their design tea...
Good Gorgeous looks thanks to that slick curved screen, Great sound, Decent 2D and 3D performance...
Bad Screen quality can't match an iMac, Keyboard and mouse aren't much cop, Pricey...
Bottom line For years, the common consensus has been that Windows-based all-in-ones can't cut it against the iMac. Where have you all been? HP just proved that's not true at all.The Envy 34 is a real stunner of a system, with minimal styling that'll instantly give yo...
100%
au.pcmag.com
Updated:
2018-04-24 16:00:38
Talk about a great view. The HP Envy Curved 34-A051 Signature Edition ($1,949 as tested) is an all-in-one desktop with a 34-inch, ultra-wide curved screen that features a 21:9 aspect ratio. It's one of the widest all-in-one systems we've seen so far, and...
Good Ultra-wide, 34-inch curved screen with 21:9 aspect ratio and Technicolor certification, Powerful Intel Core i7 processor, Solid-state drive and hard drive for storage, HDMI-in port, Microsoft Signature Edition prep means no bloatware, Strong performance i...
Bad No side-mounted ports, Most movie and video streaming services can't take advantage of the screen's 21:9 aspect ratio yet, Curved display takes a little getting used to, Keyboard feels flimsy...
Bottom line The HP Envy Curved 34-A051 Signature Edition is a powerful, high-end all-in-one PC with a 34-inch curved display that gives you an unprecedented amount of workspace for your web browsing, game playing, and general computing needs...
90%
arstechnica.com
Updated:
2017-04-12 02:22:34
Sometimes it feels like PC makers develop products by adding adjectives. Why would you sell an all-in-one desktop when you could sell a gigantic, ultra-wide premium curved all-in-one desktop?That seems to be the design theory behind HP's curved Envy deskt...
Good Big, beautiful curved display with a great matte anti-glare coating, Speedy processors, speedy storage, Nice integrated speaker, Good port selection, Priced competitively. This goes for the upgrade options, too...
Bad Port placement is mostly inconvenient, with all the regular USB ports crowded together on the back, Weak-ish low-end GPUs aren't a great match for the screen if you're hoping to do much gaming, Screen isn't as dense as 4K and 5K displays from Apple, Dell...
Bottom line Enlarge / The HP Envy 34.Andrew CunninghamThere's so much to like about the Envy, primarily its screen and its speakers. In some ways, I find a large, super-wide screen more pleasant to use than two separate monitors. I don't have to turn my head as much...
0%
pcmag.com
Updated:
2017-04-12 02:22:34
HP has a winner on its hands with the HP Envy 34 Curved All-in-One (2017) (starts at $1,729.99; $1,999.99 as tested). Like its predecessor, the HP Envy Curved 34-A051 Signature Edition All-in-One, this iteration is built around its 34-inch curved screen...
Good Gorgeous, feature-rich 34-inch screen, Powerful Intel Core i7 processor, Good storage configuration, USB-C port with Thunderbolt 3, HDMI input and output ports, Excellent speakers, Touch-sensitive volume controller, Secure pop-up webcam...
Bad Curved screen takes some adjustment, especially for artwork, Not wall mountable, Some streaming services don't support 21:9 aspect ratio...
Bottom line The latest HP Envy 34 Curved All-in-One desktop PC mates an outstanding 34-inch widescreen display with impressive processing power. It's a terrific combination for hard-core multitasking, gaming, or simply kicking back and watching the latest blockbust...
90%
computershopper.com
Updated:
2017-04-12 02:22:34
Wow.Eleven months ago, when we reviewed HP's first curved-screen desktop, we raved about how its wraparound 34-inch display created an immersive environment for entertainment and a panorama akin to side-by-side monitors, but without intrusive bezels in b...
Good Elegant design, Big, brilliant curved display, Colossal sound, Excellent Webcam...
Bad Can't play latest games at top settings, Laptop-style keyboard, USB 3.0 ports around the back...
Bottom line The second generation of HP's curved-screen desktop makes the original look dowdy, while providing sparkling performance and transcendent sound. Alas, it falls just a bit short of satisfying 1080p gamers. Read More...
90%
wired.com
Updated:
2017-06-05 01:13:57
Very few computers make a statement just by sitting on top of your desk. HP's latest update of the Envy 34 all-in-one is one of them.A major revamp of the previous generation of the Envy 34, this latest iteration rearranges the components by detaching the...
Good A breathtaking display of technology and design that's as impressive whether it's on or off. Great performance. Unparalleled display in the allinone space...
Bad Will challenge most desks' available space. Weird little mouse and Podunk keyboard included...
90%
ubergizmo.com
Updated:
2017-06-22 01:27:37
The 2017 edition of the HP Envy 34 Curved All-in-One (AIO) is radically different from last year's model. Although the 2016 design was clean and interesting, this year's version takes things to the next level with design choices that are both pragmatic an...
Good expansive curved IPS display, sleek industrial design, very good sound quality, good productivity performance...
Bad entry-level discreet graphics card, inconvenient USB ports placements for frequent reach...
Bottom line Gallery: HP Envy 34 AiO (2017)The HP Envy 34 AiO computer is an outstanding computer design that will please design-conscious users who are looking far beyond a “utilitarian computer.” This is a machine that simply looks good on your desk, even when it is...
90%
monitornerds.com
Updated:
2017-09-28 01:59:54
Our pick for the best all in one i7 PC is the HP Envy 34. The HP Envy 34 is a work of art thanks to its sleek lines, slim figure, and design scheme made to make professionals swoon while working on this impressive device. The screen packs a resolution of...
0%
monitornerds.com
Updated:
2017-09-28 01:59:54
The HP Envy 34 Curved All-in-One is a winner because of its beautiful 3440 x 1440 screen mixed with enough power to get through the day's tasks. The display gives you a lot of room to work with while the specs command a decent performance worthy of consid...
Bottom line Just by looking at the HP Envy 34 Curved All-in-One you can already tell that it is a fantastically designed and well-executed product from one of the best manufacturers of computer peripherals. The build quality is excellent, and the refinements in each...
84%