location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C to USB-A Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to USB-A Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z6A00AA#AC3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174031888
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB-C to USB-A Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 3
  • - 5000 Mbit/s
  • - Black
Warranty: One-year limited warranty.
Long product name HP USB-C to USB-A Hub :
The long product name of HP USB-C to USB-A Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB-C to USB-A Hub
More>>>
HP USB-C to USB-A Hub:
The official description of HP USB-C to USB-A Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimize your workspace with easy connectivity to your frequently-used accessories in the office and on the road. Convert your notebook or tablet’s USB-C™ port to a portable, lightweight USB hub and enable simultaneous connections to up to three USB accessories with the HP USB-C to USB-A Hub.

No software required
Simply plug the attached USB-C™ cable into any available USB-C™ port on your device, and the hub is ready for your USB accessories.

Keep the accessories you trust
Charge your cell phone with the hub’s USB 3.0 charging port and use the other two USB ports to connect to your external storage, keyboard, mouse, headset, optical drive, and more.

Take it with you
Wrap the attached USB cable around the hub for convenient transport or storage alongside your tablet or notebook.

Rest easy
Get the reassurance of a one-year limited warranty.

Short summary description HP USB-C to USB-A Hub:
This short summary of the HP USB-C to USB-A Hub data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C to USB-A Hub, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, HP ZBook Studio G4 MWS HP ZBook 15 G4 HP ZBook 17 G4 HP ZBook 15u G4 HP ProBook x360 11 G1 EE HP..., Home

Long summary description HP USB-C to USB-A Hub:
This is an auto-generated long summary of HP USB-C to USB-A Hub based on the first three specs of the first five spec groups.

HP USB-C to USB-A Hub. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Compatible products: HP ZBook Studio G4 MWS HP ZBook 15 G4 HP ZBook 17 G4 HP ZBook 15u G4 HP ProBook x360 11 G1 EE HP.... Width: 66.8 mm, Depth: 41.4 mm, Height: 10.5 mm

Brand Image Product code Product Stock Price from
HP USB-C to USB-A Hub HP USB-C to USB-A Hub
(show image)
Z6A00AA USB-C to USB-A Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)