HP logo

HP Z38c 37.5-inch Curved Display

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
742207
Info modified on:
09 Jul 2025, 14:11:43
End of life date:
31 Aug 2024
Short summary description HP Z38c 37.5-inch Curved Display:

HP Z38c 37.5-inch Curved Display, 95.2 cm (37.5"), 3840 x 1600 pixels, UltraWide Quad HD+, LED, 5 ms, Black

Long summary description HP Z38c 37.5-inch Curved Display:

HP Z38c 37.5-inch Curved Display. Display diagonal: 95.2 cm (37.5"), Display resolution: 3840 x 1600 pixels, HD type: UltraWide Quad HD+, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.