HP logo

HP 285 G2 MT + V243 AMD A6 A6-6400B 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64912
Info modified on:
14 Mar 2024, 19:18:22
Short summary description HP 285 G2 MT + V243 AMD A6 A6-6400B 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black:

HP 285 G2 MT + V243, 3.9 GHz, AMD A6, 4 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP 285 G2 MT + V243 AMD A6 A6-6400B 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black:

HP 285 G2 MT + V243. Processor frequency: 3.9 GHz, Processor family: AMD A6, Processor model: A6-6400B. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8470D. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.