HP logo

HP AMD Radeon Pro WX 4100 4GB Graphics Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176321
Info modified on:
02 Sept 2024, 20:30:45
End of life date:
31 Jan 2020
Short summary description HP AMD Radeon Pro WX 4100 4GB Graphics Card:

HP AMD Radeon Pro WX 4100 4GB Graphics Card, FirePro W4100, 4 GB, GDDR5, 128 bit, 5120 x 2880 pixels

Long summary description HP AMD Radeon Pro WX 4100 4GB Graphics Card:

HP AMD Radeon Pro WX 4100 4GB Graphics Card. Graphics processor family: AMD, Graphics processor: FirePro W4100, Processor frequency: 1125 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Cooling type: Active

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.