HP logo

HP NVIDIA Quadro P5000 (16GB) GDDR5X

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201934
Info modified on:
02 Sept 2024, 20:30:37
End of life date:
29 Feb 2020
Short summary description HP NVIDIA Quadro P5000 (16GB) GDDR5X:

HP NVIDIA Quadro P5000 (16GB), Quadro P5000, 16 GB, GDDR5X, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description HP NVIDIA Quadro P5000 (16GB) GDDR5X:

HP NVIDIA Quadro P5000 (16GB). Graphics processor family: NVIDIA, Graphics processor: Quadro P5000. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.