HP logo

HP NVIDIA Quadro P6000 (24GB) Graphics Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203658
Info modified on:
02 Sept 2024, 20:30:25
End of life date:
29 Feb 2020
Short summary description HP NVIDIA Quadro P6000 (24GB) Graphics Card:

HP NVIDIA Quadro P6000 (24GB) Graphics Card, Quadro P6000, 24 GB, GDDR5, 384 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description HP NVIDIA Quadro P6000 (24GB) Graphics Card:

HP NVIDIA Quadro P6000 (24GB) Graphics Card. Graphics processor family: NVIDIA, Graphics processor: Quadro P6000. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.