HP logo

HP HC270 Healthcare Edition LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61763
Info modified on:
30 Dec 2024, 17:23:52
Short summary description HP HC270 Healthcare Edition LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White:

HP HC270 Healthcare Edition, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 14 ms, White

Long summary description HP HC270 Healthcare Edition LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White:

HP HC270 Healthcare Edition. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.