HP logo

HP 15-be101tx Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Windows 10 Home Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58732
Info modified on:
22 Jan 2025, 05:35:16
Short summary description HP 15-be101tx Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Windows 10 Home Grey, Silver:

HP 15-be101tx, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP 15-be101tx Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Windows 10 Home Grey, Silver:

HP 15-be101tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.