HP logo

HP ProBook 450 G4 Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31222
Info modified on:
24 Jan 2025, 20:32:04
Short summary description HP ProBook 450 G4 Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP ProBook 450 G4, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description HP ProBook 450 G4 Intel® Core™ i3 i3-7100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP ProBook 450 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.