HP logo

HP ProBook 450 G4 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50430
Info modified on:
25 Jan 2025, 22:05:43
Short summary description HP ProBook 450 G4 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Grey:

HP ProBook 450 G4, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP ProBook 450 G4 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Grey:

HP ProBook 450 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.