HP logo

HP ENVY 27s computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153183
Info modified on:
14 Mar 2024, 18:30:17
Short summary description HP ENVY 27s computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

HP ENVY 27s, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5.4 ms, Black

Long summary description HP ENVY 27s computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

HP ENVY 27s. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5.4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.