location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MP9 G2 i3-6100T 3.2 GHz Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP9 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y6A42EA#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP MP9 G2 i3-6100T 3.2 GHz Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 3.2 GHz 3 MB
  • - DDR4-SDRAM 4 GB
  • - HDD 1 TB
  • - Built-in speaker(s)
  • - Ethernet LAN
  • - 65 W
Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP MP9 G2 i3-6100T 3.2 GHz Black :
The long product name of HP MP9 G2 i3-6100T 3.2 GHz Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6100T (3.2GHz, 3MB), 4GB (1 x 4GB) DDR4 SDRAM, 1TB 7200 rpm SATA, Intel HD Graphics 530, Windows 7 Professional 64 / Windows 10 Pro 64
More>>>
HP MP9 G2 i3-6100T 3.2 GHz Black:
The official description of HP MP9 G2 i3-6100T 3.2 GHz Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Manage your business from the store floor to the back office and all points in between with the HP MP9 Retail System, a super-compact, flexible powerhouse platform that is deployable wherever your retail demands.

Designed for everything you demand
- Get the performance you need with your choice of familiar Windows operating systems, 6th generation Intel® processors1, Intel® HD 530 Graphics, and a range of storage options.

One-for-all, everywhere
- Standardize your business on a high-performance platform packed into HPs smallest full-powered retail design. A range of ports and optional mounting solutions enable accessory expansion and positioning virtually anywhere.

Maximum uptime
- Focus on your business with software and hardware features that simplify serviceability. Remotely manage your systems from one console with Intel® vPro™ AMT (select processors). Get easy access to internal components with a single thumb screw.

Ready for the wear and tear
- Confidently deploy a solution that keeps its cool with unique temperature control technology and is designed to pass HP’s Total Test Process and MIL-STD 810G. It’s also backed by a three-year limited warranty and optional HP Care Pack.

Short summary description HP MP9 G2 i3-6100T 3.2 GHz Black:
This short summary of the HP MP9 G2 i3-6100T 3.2 GHz Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP MP9 G2, Intel® Core™ i3, i3-6100T, 6th gen Intel® Core™ i3, 3.2 GHz, 3 MB, Intel® Q170

Long summary description HP MP9 G2 i3-6100T 3.2 GHz Black:
This is an auto-generated long summary of HP MP9 G2 i3-6100T 3.2 GHz Black based on the first three specs of the first five spec groups.

HP MP9 G2. Processor family: Intel® Core™ i3, Processor model: i3-6100T, Processor generation: 6th gen Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 1 TB, Storage media: HDD, HDD capacity: 1 TB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 530. Audio system: DTS Studio Sound

Processor
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100T
Processor cores
2
Processor threads
4
Processor frequency
3.2 GHz
Processor cache
3 MB
Motherboard chipset
Intel® Q170
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 530
Multimedia
Built-in speaker(s)
Yes
Multimedia
Audio system
DTS Studio Sound
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
6
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DC-in jack
Yes
Design
Product colour
Black
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Power
Power supply
65 W
Weight & dimensions
Width
175 mm
Depth
34 mm
Height
177 mm
Weight
1.3 kg
Packaging content
Keyboard included
Yes
Sustainability
Sustainability certificates
ENERGY STAR