location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt42 Mobile Thin Client (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt42 Mobile Thin Client (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y5X52EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 May 2017
Product end of life date
Bullet Points HP mt42 Mobile Thin Client (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile thin client Clamshell Silver
  • - AMD PRO A8 PRO A8-8600B 1.6 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 32 GB SSD
  • - AMD Radeon R6
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 46 Wh 45 W
  • - Windows 10 IoT Core 64-bit
Long product name HP mt42 Mobile Thin Client (ENERGY STAR) :
The long product name of HP mt42 Mobile Thin Client (ENERGY STAR). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A8 PRO-8600B (1.6GHz, 2MB), 14" LED FHD slim eDP SVA anti-glare (1920 x 1080), 8GB (2 x 4GB) DDR3L SDRAM, 32GB M.2 SSD, AMD Radeon R6, webcam, Windows 10 IoT Enterprise 64
More>>>
HP mt42 Mobile Thin Client (ENERGY STAR):
The official description of HP mt42 Mobile Thin Client (ENERGY STAR) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your workload by the horns with the HP mt42 Mobile Thin Client, HP’s thinnest, lightest, and most powerful mobile thin client. Access the cloud and your virtual desktop with Windows 10 IoT Enterprise for Thin Clients on a stylish and fully-loaded design without the bulk.

Businesses that have mobile users working on a defined set of tasks that need enhanced security access to server-based, virtual PC or blade PC computing with notebook mobility

Sophisticated portability
- Work smart and make a great impression with a remarkably lightweight and stylish ID that includes a 14-inch diagonal Full HD display and a 150-degree extra-wide hinge range for increased viewing options.

Productivity powerhouse
- Crush your to-do list with AMD’s robust quad-core processing technology, A8-Pro-8600B with Radeon™ R6 Graphics, advanced I/O for your displays and devices from DisplayPort, HDMI, VGA, USB, and USB-C™, and a long battery life.

Integrated software sweetens the deal
- Streamline deployments, enhance the user experience, and enable smooth management with HP-exclusive software that includes HP Device Manager, HP Velocity, and HP Easy Shell.

Optimized for your cloud and VDI environments
- Enjoy premium virtualization with top ISV partners, including Citrix®, VMware®, and Microsoft, plus features like an integrated browser for cloud connections, full enterprise receiver support, single sign-on support, and multimedia redirection.

Short summary description HP mt42 Mobile Thin Client (ENERGY STAR):
This short summary of the HP mt42 Mobile Thin Client (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP mt42 Mobile Thin Client (ENERGY STAR), AMD PRO A8, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 32 GB

Long summary description HP mt42 Mobile Thin Client (ENERGY STAR):
This is an auto-generated long summary of HP mt42 Mobile Thin Client (ENERGY STAR) based on the first three specs of the first five spec groups.

HP mt42 Mobile Thin Client (ENERGY STAR). Product type: Mobile thin client, Form factor: Clamshell. Processor family: AMD PRO A8, Processor model: PRO A8-8600B, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 10 IoT Core. Product colour: Silver

Sophisticated portability

Work smart and make a great impression with a remarkably lightweight and stylish ID that includes a 35,56 cm (14") diagonal Full HD[1] display and a 150-degree extra-wide hinge range for increased viewing options.

Productivity powerhouse

Crush your to-do list with AMD’s robust quad-core[2] processing technology, A8-Pro-8600B with Radeon™ R6 Graphics, advanced I/O for your displays and devices from DisplayPort, HDMI, VGA, USB, and USB-C™, and a long battery life.

Integrated software sweetens the deal

Streamline deployments, enhance the user experience, and enable smooth management with HP-exclusive software that includes HP Device Manager, HP Velocity, and HP Easy Shell.[3]

Optimized for your cloud and VDI environments

Enjoy premium virtualization with top ISV partners, including Citrix®, VMware®, and Microsoft, plus features like an integrated browser for cloud connections, full enterprise receiver support, single sign-on support, and multimedia redirection.

Design
Product type *
Mobile thin client
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD PRO A8
Processor generation
6th Generation AMD PRO A8-Series
Processor model *
PRO A8-8600B
Processor cores
4
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
32 GB
Storage media *
SSD
Total SSDs capacity
32 GB
Number of SSDs installed
1
SSD capacity
32 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon R6
On-board graphics card model *
AMD Radeon R6
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
No
Wi-Fi standards
Not supported
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 IoT Core
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
46 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
338 mm
Depth
237 mm
Height
20.6 mm
Weight *
1.54 kg