HP logo

HP Essential Combination Lock

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
470052
Info modified on:
09 Nov 2024, 00:06:14
Bullet Points HP Essential Combination Lock:
  • - Route the 4 ft (1.22 m) vinyl-coated, galvanized steel cable around any secure object, attach to your notebook, and lock with the push-button mechanism and your unique four-digit combination.
  • - The cable head swivels 360 degrees to help you position the cable as needed before you lock.
  • - Get the reassurance of a one-year limited warranty.
Warranty:
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options).
Long product name HP Essential Combination Lock:

Essential Combination Lock

HP Essential Combination Lock:

Personalized notebook locking
Put your own spin on your notebook lock with the programmable HP Essential Combination Lock, designed for any HP notebook with a standard lock slot.

Short summary description HP Essential Combination Lock:

HP Essential Combination Lock, 1.22 m, Combination lock, Galvanized steel, Black

Long summary description HP Essential Combination Lock:

HP Essential Combination Lock. Product colour: Black, Lock type: Combination lock, Material: Galvanized steel. Cable length: 1.22 m, Cable diameter: 4.4 mm, Weight: 190 g

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.