HP logo

HP ProDesk 600 G2 Intel® Core™ i5 i5-6600 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104916
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProDesk 600 G2 Intel® Core™ i5 i5-6600 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Micro Tower PC Black:

HP ProDesk 600 G2, 3.3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Pro

Long summary description HP ProDesk 600 G2 Intel® Core™ i5 i5-6600 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Micro Tower PC Black:

HP ProDesk 600 G2. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.