HP logo

HP 39.62 cm (15.6") Duotone Orange Backpack

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212981
Info modified on:
20 Jul 2023, 14:56:30
End of life date:
31 Mar 2019
Short summary description HP 39.62 cm (15.6") Duotone Orange Backpack:

HP 39.62 cm (15.6") Duotone Orange Backpack, 39.6 cm (15.6"), Notebook compartment, Waterproof, Canvas

Long summary description HP 39.62 cm (15.6") Duotone Orange Backpack:

HP 39.62 cm (15.6") Duotone Orange Backpack. Product main colour: Black, Grey, Orange, Coloration: Monochromatic, Maximum screen size: 39.6 cm (15.6"). Width: 305 mm, Depth: 145 mm, Height: 470 mm. Material: Canvas

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.