HP logo

HP 3005pr USB3 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92144
Info modified on:
14 Mar 2024, 18:45:41
Short summary description HP 3005pr USB3 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

HP 3005pr USB3 Port Replicator, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Black, 219.4 mm, 70.1 mm

Long summary description HP 3005pr USB3 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

HP 3005pr USB3 Port Replicator. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black. Width: 219.4 mm, Depth: 70.1 mm, Height: 25.4 mm. Cables included: USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.