HP logo

HP Z240 Tower + Z23n G2 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro PC Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29613
Info modified on:
14 Mar 2024, 19:32:13
Short summary description HP Z240 Tower + Z23n G2 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro PC Black:

HP Z240 Tower + Z23n G2, 4.2 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD-ROM, Windows 10 Pro

Long summary description HP Z240 Tower + Z23n G2 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro PC Black:

HP Z240 Tower + Z23n G2. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.