HP Thin Client 65W Power Supply, Thin client, Indoor, 65 W, HP, t630, Business
HP Thin Client 65W Power Supply. Purpose: Thin client, Power supply type: Indoor, Output power: 65 W. Product colour: Black. Width: 173 mm, Depth: 232 mm, Height: 55 mm. General Product Safety Regulation (GPSR) URL: https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true