HP ProDesk 400 G2, 2.5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, DDR4-SDRAM, 500 GB
HP ProDesk 400 G2. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black