location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 17 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M5000M Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y1U58EC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZBook 17 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M5000M Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel® Core™ i7-6820HQ (8MB Cache, 2.7GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA Quadro M5000M GB
  • - 32GB DDR4-SDRAM (4 x 8) & 512GB SSD
Long product name HP ZBook 17 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M5000M Windows 10 Pro Black :
The long product name of HP ZBook 17 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M5000M Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i7-6820HQ (8MB Cache, 2.7GHz), 32GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel HD Graphics 530, NVIDIA Quadro M5000M GB, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP ZBook 17 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M5000M Windows 10 Pro Black:
The official description of HP ZBook 17 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M5000M Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wish you could take your desktop workstation on the road with you? The HP ZBook 17 offers HP’s ultimate in power plus portability with a 43,9 cm (17.3") diagonal screen, massive scalability and configurability, and all the latest power-packed features.

Carry it with confidence
- Push the boundaries of performance without pushing the boundaries of portability. HP's biggest and most powerful mobile workstation just got 25% thinner and 11% lighter than the previous generation, with a stunning magnesium aluminum facelift.

Defined by HP Z DNA
- Work confidently with HP mobile workstations designed around 30 years of HP Z DNA with extensive ISV certification. It’s reliable, designed to pass MIL-STD 810G testing, and endure 120K hours of testing in HP's Total Test Process.

Short summary description HP ZBook 17 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M5000M Windows 10 Pro Black:
This short summary of the HP ZBook 17 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M5000M Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 17 G3, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description HP ZBook 17 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M5000M Windows 10 Pro Black:
This is an auto-generated long summary of HP ZBook 17 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M5000M Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP ZBook 17 G3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.7 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6800 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
4 x 8 GB
Memory slots
4x SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M5000M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Audio system
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
DVI port
No
VGA (D-Sub) ports quantity
1
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel CM236
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88970
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
96 Wh
Power
AC adapter power
200 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
420 mm
Depth
280 mm
Height
30 mm
Weight *
3 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 04:56:15
Uk has collected 16 expert reviews for HP ZBook 17 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M5000M Windows 10 Pro Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
notebookcheck.net
Updated:
2020-01-01 04:56:14
The perfect workstation? HP's ZBook 17 G3 is a conventional workstation without the desire to be as thin as possible. Instead, it is focused on the performance. But can HP convince the demanding business customers with the new generation?...
Good great chassis, comparatively thin and light, very high performance, accurate display, good input devices, modern ports, very good expandability, fast WLAN, big selection of components...
Bad loud and warm under load, display could be brighter, our review unit has a squeaky hinge, processor cannot utilize its full potential under sustained loads, reduced performance on battery, battery not accessible from the outside anymore, PWM, location of...
Bottom line Is the HP ZBook 17 G3 the perfect workstation? The answer is no, but HP still offers a very good device. We particularly like the current case design of the G3-series, which is certainly among the best in terms of quality. We get modern ports, a wide rang...
89%
postperspective.com
Updated:
2020-01-01 04:56:15
Desktop workstations have long been considered the highest of the high end and the fastest of the fast. From the Windows-driven HP Z820 powerhouse to Apple's ubiquitous Mac Pro, multimedia pros, video editors, VFX editors, sound engineers and others are c...
0%