HP logo

HP Elite x3 Lap Dock

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96212
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2018
Short summary description HP Elite x3 Lap Dock:

HP Elite x3 Lap Dock, HP, Elite x3, USB Type-C, Bluetooth, Black

Long summary description HP Elite x3 Lap Dock:

HP Elite x3 Lap Dock. Basic device type: Smartphone, Brand compatibility: HP, Compatibility: Elite x3. Docking connector type: USB Type-C. Bluetooth. Width: 289 mm, Depth: 201 mm, Height: 13.8 mm, Weight: 1 kg. Product colour: Black

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.