HP logo

HP Pavilion dm4-1250ca Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100515
Info modified on:
25 Jan 2025, 22:47:01
Short summary description HP Pavilion dm4-1250ca Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Silver:

HP Pavilion dm4-1250ca, Intel® Core™ i5, 2.53 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP Pavilion dm4-1250ca Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Silver:

HP Pavilion dm4-1250ca. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.