HP logo

HP EliteBook 8760W Mobile Workstation Intel® Core™ i7 i7-2720QM Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 4000M Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218092
Info modified on:
22 Jan 2025, 04:51:13
Short summary description HP EliteBook 8760W Mobile Workstation Intel® Core™ i7 i7-2720QM Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 4000M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

HP EliteBook 8760W Mobile Workstation, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 8760W Mobile Workstation Intel® Core™ i7 i7-2720QM Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 4000M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

HP EliteBook 8760W Mobile Workstation. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2720QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.